Zener Diode, 18V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236
DIODE ZENER 18V 225MW SOT23-3
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5248BL | MMBZ5248BL |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | SOP8 | SOT23; SOT-23-3 (TO-236) |
| VZ | 18 volts |