Zener Diodes 68 Volt 0.225W 5%
DIODE ZENER 68V 225MW SOT23-3
DIODE, ZENER, 68V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:68V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
DIODE, ZENER, 68V, 0.225W, SOT-23-3; Zener Voltage Nom:68V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5266B-E3-08 | MMBZ5266B-E3-08 | 06X4514 |
| Product Name | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 68V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay |
| Package | SOT-23-3 | SOT23; SOT-23-3 | SOT23; SOT-23 |
| Life Cycle Stage | Removed; Obsolete | ||
| VZ | 68 volts | ||
| ZZT | 230 ohms | ||
| IR | 100 mA |