DIODE ZENER 22V 225MW SOT23-3
Zener Diodes 22 Volt 0.225W 5% AUTO
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5251B-HE3-18 | MMBZ5251B-HE3-18 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Removed; Obsolete | |
| Package | SOT23; SOT-23-3 | SOT-23-3 |
| VZ | 22 volts |