Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Zener Diodes 5.6 Volt 0.5W 5%
DIODE ZENER 5.6V 500MW SOD123
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ4690-G3-18-ND | MMSZ4690-G3-18 | MMSZ4690-G3-18 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |