Zener Diode 18V 200mW ±5% Surface Mount SOT-323
DIODE ZENER 18V 200MW SOT323
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5248BW-TPMSTR-ND | MMBZ5248BW-TP | MMBZ5248BW-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOT323; SOT-323 |