Zener Diode 12V 200mW ±5% Surface Mount SOD-523
Zener Diode 12V 200mW ±5% Surface Mount SOD-523
Zener Diode 12V 200mW ±5% Surface Mount SOD-523
SURFACE MOUNT SILICON ZENER DIOD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 3757-MMBZ5242BV_R1_00001CT-ND | MMBZ5242BV_R1_00001 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SOD-523; SOD-523 |