Zener Diode 15V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 15V 225MW SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | MMBZ5245BLT3G-ND | MMBZ5245BLT3G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | SOT23; SOT-23-3 (TO-236) |