DIODES Incorporated Zener Diode Arrays MMBZ5248BS-7

Description
Zener Diode Array 2 Independent 18V 200mW ±5% SOT-363
Request a Quote Datasheet
Description
Zener Diode Array 2 Independent 18V 200mW ±5% SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - MMBZ5248BSDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ5248BSDITR-ND
Zener Diode Arrays MMBZ5248BSDITR-ND
Zener Diode Array 2 Independent 18V 200mW ±5% SOT-363

Zener Diode Array 2 Independent 18V 200mW ±5% SOT-363

Buy Now Datasheet
Diodes - Zener - Arrays - MMBZ5248BS-7 - 885358-MMBZ5248BS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - MMBZ5248BS-7
885358-MMBZ5248BS-7
Diodes - Zener - Arrays - MMBZ5248BS-7 885358-MMBZ5248BS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 885358-MMBZ5248BS-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode Array 2 Independent 18 V 200 mW ±5% SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MMBZ5248BS Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ5248BSDITR, MMBZ5248BSTR, MMBZ5248BSTR-ND, MMBZ5248BSCT-ND, MMBZ5248BSCT, MMBZ5248BS, MMBZ5248BS7, MMBZ5248BSDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 885358-MMBZ5248BS-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode Array 2 Independent 18 V 200 mW ±5% SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MMBZ5248BS
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMBZ5248BSDITR, MMBZ5248BSTR, MMBZ5248BSTR-ND, MMBZ5248BSCT-ND, MMBZ5248BSCT, MMBZ5248BS, MMBZ5248BS7, MMBZ5248BSDICT

Buy Now Datasheet
Singapore, Singapore
18V Zener Diode
295-MMBZ5248BS-7
18V Zener Diode 295-MMBZ5248BS-7
DIODE ZENER ARRAY 18V SOT363 Product overview: MMBZ5248BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5248BS-7 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 18V SOT363 Product overview: MMBZ5248BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5248BS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5248BS-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5248BS-7
Discrete Semiconductor Products - Diodes - Zener MMBZ5248BS-7
DIODE ZENER ARRAY 18V SOT363

DIODE ZENER ARRAY 18V SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number MMBZ5248BSDITR-ND 885358-MMBZ5248BS-7 295-MMBZ5248BS-7 MMBZ5248BS-7
Product Name Zener Diode Arrays Diodes - Zener - Arrays - MMBZ5248BS-7 18V Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 Tape & Reel (TR) SOT363; SOT-363
Diode Type Zener; Zener Diode Array 2 Independent 18 V 200 mW ±5% SOT-363
ZZT 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data