Vishay Precision Group Diode, Zener, 36V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay MMBZ5258B-E3-08

Description
DIODE, ZENER, 36V, 0.225W, SOT-23-3; Zener Voltage Nom:36V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 36V, 0.225W, SOT-23-3; Zener Voltage Nom:36V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 36V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay - 12X8013 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 36V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay
12X8013
Diode, Zener, 36V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay 12X8013
DIODE, ZENER, 36V, 0.225W, SOT-23-3; Zener Voltage Nom:36V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 36V, 0.225W, SOT-23-3; Zener Voltage Nom:36V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 36V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4506 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 36V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4506
Diode, Zener, 36V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4506
DIODE, ZENER, 36V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 36V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ5258B-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5258B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ5258B-E3-08
DIODE ZENER 36V 225MW SOT23-3

DIODE ZENER 36V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5258B-E3-08
Zener Diodes MMBZ5258B-E3-08
Zener Diodes 36 Volt 0.225W 5%

Zener Diodes 36 Volt 0.225W 5%

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 12X8013 MMBZ5258B-E3-08 MMBZ5258B-E3-08
Product Name Diode, Zener, 36V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOT23; SOT-23 SOT23; SOT-23-3 SOT-23-3
Pin Count 3
RoHS Compliant RoHS
PD 225 milliwatts
Tj ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data