Vishay Intertechnology, Inc. 62V 225MW SOT23 Zener Diode MMBZ5265B-E3-18

Description
DIODE ZENER 62V 225MW SOT23-3 Product overview: MMBZ5265B-E3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5265B-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 62V 225MW SOT23-3 Product overview: MMBZ5265B-E3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5265B-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
62V 225MW SOT23 Zener Diode - 287-MMBZ5265B-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 225MW SOT23 Zener Diode
287-MMBZ5265B-E3-18
62V 225MW SOT23 Zener Diode 287-MMBZ5265B-E3-18
DIODE ZENER 62V 225MW SOT23-3 Product overview: MMBZ5265B-E3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5265B-E3-18 can be used for catalog matching and distributor lookup.

DIODE ZENER 62V 225MW SOT23-3 Product overview: MMBZ5265B-E3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5265B-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MMBZ5265B-E3-18 - 1078363-MMBZ5265B-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5265B-E3-18
1078363-MMBZ5265B-E3-18
Diodes - Zener - Single - MMBZ5265B-E3-18 1078363-MMBZ5265B-E3-18
Manufacturer: Vishay Win Source Part Number: 1078363-MMBZ5265B-E3 -18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 100nA @ 47V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 185 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078363-MMBZ5265B-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 100nA @ 47V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 185 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5265B-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5265B-E3-18
Discrete Semiconductor Products - Diodes - Zener MMBZ5265B-E3-18
DIODE ZENER 62V 225MW SOT23-3

DIODE ZENER 62V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5265B-E3-18
Zener Diodes MMBZ5265B-E3-18
Zener Diodes 62 Volt 0.225W 5%

Zener Diodes 62 Volt 0.225W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMBZ5265B-E3-18 1078363-MMBZ5265B-E3-18 MMBZ5265B-E3-18 MMBZ5265B-E3-18
Product Name 62V 225MW SOT23 Zener Diode Diodes - Zener - Single - MMBZ5265B-E3-18 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS
ZZT 185 ohms 185 ohms 185 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data