Zener Diode 14V 200mW ±5% Surface Mount SOT-323
Zener Diode 14V 200mW ±5% Surface Mount SOT-323
Zener Diode 14V 200mW ±5% Surface Mount SOT-323
DIODE ZENER 14V 200MW SOT323
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5244BW-TPMSDKR-ND | MMBZ5244BW-TP | MMBZ5244BW-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOT-323-3 | SOT323; SOT-323 | |
| Life Cycle Stage | Active |