Zener Diodes 56 Volt 0.225W 2%
DIODE ZENER 56V 225MW SOT23-3
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5263C-E3-08 | MMBZ5263C-E3-08 |
| Product Name | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOT-23-3 | SOT23; SOT-23-3 |
| Life Cycle Stage | Removed; Obsolete | |
| VZ | 56 volts |