Manufacturer: ON Semiconductor
Win Source Part Number: 1225207-MMBZ5261BLT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 47V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 105 Ohms
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: MMBZ5261B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 36V
Zener Diode 47V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 47V 225MW SOT23-3
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1225207-MMBZ5261BLT1 | MMBZ5261BLT1OSTR-ND | MMBZ5261BLT1 |
| Product Name | Newest Parts - MMBZ5261BLT1 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| VZ | 47 volts | 47 volts | |
| ZZT | 105 ohms | 105 ohms |