Vishay Precision Group Single Zener Diodes MMBZ5261B-E3-08

Description
Zener Diode 47V 225mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 47V 225mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5261B-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5261B-E3-08-ND
Single Zener Diodes MMBZ5261B-E3-08-ND
Zener Diode 47V 225mW ±5% Surface Mount SOT-23-3

Zener Diode 47V 225mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5261B-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5261B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ5261B-E3-08
DIODE ZENER 47V 225MW SOT23-3

DIODE ZENER 47V 225MW SOT23-3

Supplier's Site
Diode, Zener, 47V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay - 12X8016 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 47V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay
12X8016
Diode, Zener, 47V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay 12X8016
DIODE, ZENER, 47V, 0.225W, SOT-23-3; Zener Voltage Nom:47V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 47V, 0.225W, SOT-23-3; Zener Voltage Nom:47V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 47V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4509 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 47V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4509
Diode, Zener, 47V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4509
DIODE, ZENER, 47V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:47V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 47V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:47V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5261B-E3-08
Zener Diodes MMBZ5261B-E3-08
Zener Diodes 47 Volt 0.225W 5%

Zener Diodes 47 Volt 0.225W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5261B-E3-08-ND MMBZ5261B-E3-08 12X8016 MMBZ5261B-E3-08
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 47V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Removed; Obsolete
Package SOT23; SOT-23-3 SOT23; SOT-23 SOT-23-3
VZ 47 volts
ZZT 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB984-C3V3,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details