Zener Diode 2.2V 500mW ±5% Surface Mount SOD-123
Zener Diode 2.2V 500mW ±5% Surface Mount SOD-123
Zener Diode 2.2V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 2.2V 500MW SOD123
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ4680-TPMSTR-ND | MMSZ4680-TP | MMSZ4680-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |