Zener Diode 24V 350mW ±5% Surface Mount SOT-23-3
DIODE ZENER 24V 350MW SOT23
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | MMBZ5252BDITR-ND | MMBZ5252B-7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Removed; Discontinued at Digi-Key | |
| Package | SOT23; SOT-23-3 |