Zener Diode 20V 350mW ±5% Surface Mount SOT-23
Zener Diode 20V 350mW ±5% Surface Mount SOT-23
Zener Diode 20V 350mW ±5% Surface Mount SOT-23
DIODE ZENER 20V 350MW SOT23
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 353-MMBZ5250B-TPTR-ND | MMBZ5250B-TP | MMBZ5250B-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOT-23-3 | SOT23; SOT-23 | |
| Life Cycle Stage | Active |