Zener Diodes 24 Volt 0.225W 5%
DIODE ZENER 24V 225MW SOT23-3
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5252B-E3-18 | MMBZ5252B-E3-18 |
| Product Name | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOT-23-3 | SOT23; SOT-23-3 |
| Life Cycle Stage | Removed; Obsolete | |
| VZ | 24 volts |