Zener Diode 43V 225mW ±2% Surface Mount SOT-23-3
DIODE ZENER 43V 225MW SOT23-3
Zener Diodes 43 Volt 0.225W 2%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5260C-E3-08-ND | MMBZ5260C-E3-08 | MMBZ5260C-E3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | SOT23; SOT-23-3 | SOT-23-3 |