SMC Diode Solutions Co., Ltd Bridge Rectifiers HBS610

Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount HBS
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount HBS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 1655-HBS610TR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-HBS610TR-ND
Bridge Rectifiers 1655-HBS610TR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount HBS

Bridge Rectifier Single Phase Standard 1kV Surface Mount HBS

Buy Now Datasheet
Bridge Rectifiers - 1655-HBS610CT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-HBS610CT-ND
Bridge Rectifiers 1655-HBS610CT-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount HBS

Bridge Rectifier Single Phase Standard 1kV Surface Mount HBS

Buy Now Datasheet
Bridge Rectifiers - 1655-HBS610DKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-HBS610DKR-ND
Bridge Rectifiers 1655-HBS610DKR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount HBS

Bridge Rectifier Single Phase Standard 1kV Surface Mount HBS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367793-HBS610 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367793-HBS610
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367793-HBS610
Win Source Part Number: 1367793-HBS610 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. Mfr: SMC Diode Solutions Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: HBS Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 6 A Voltage - Forward (Vf) (Max) @ If: 960 mV @ 6 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV

Win Source Part Number: 1367793-HBS610
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: HBS
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 6 A
Voltage - Forward (Vf) (Max) @ If: 960 mV @ 6 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV

Buy Now Datasheet
1000V Diode and Rectifier - 299-HBS610 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000V Diode and Rectifier
299-HBS610
1000V Diode and Rectifier 299-HBS610
1000V,6APACKAGE HBS BRIDGE RECTI Product overview: HBS610 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-HBS610 can be used for catalog matching and distributor lookup.

1000V,6APACKAGE HBS BRIDGE RECTI Product overview: HBS610 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-HBS610 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - HBS610 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
HBS610
Discrete Semiconductor Products - Diodes - Bridge Rectifiers HBS610
1000V,6APACKAGE HBS BRIDGE RECTI

1000V,6APACKAGE HBS BRIDGE RECTI

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 1655-HBS610TR-ND 1367793-HBS610 299-HBS610 HBS610
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1000V Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing Tape & Reel (TR)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data