Two-Line ESD PROTECTION DIODE SOT23-G3 24V Product overview: GSOT24C-G3-18 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 24V, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT24C-G3-18 can be used for catalog matching and distributor lookup.
47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 24VWM 47VC SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-GSOT24C-G3-18 | GSOT24C-G3-18GITR-ND | GSOT24C-G3-18 |
| Product Name | 24V SOT23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| Peak Pulse Power | 235 watts | 235 watts | 235 watts |