BRIDGE RECT 1P 800V 15A GSIB-5S
Bridge Rectifiers 6A,800V,SINGLE INLINE BRIDGE
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | GSIB6A80N-M3/45 | GSIB6A80N-M3/45 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Removed |