Taiwan Semiconductor Manufacturing Company, Ltd. Connectors,Interconnects HS1BFL

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz, 800MHz Reverse Recovery Time (trr): 115 ns
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz, 800MHz Reverse Recovery Time (trr): 115 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz, 800MHz Reverse Recovery Time (trr): 115 ns

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Technology: Wirewound
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz, 800MHz
Reverse Recovery Time (trr): 115 ns

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
HS1BFL
Discrete Semiconductor Products - Diodes - Rectifiers HS1BFL
DIODE GEN PURP 100V 1A SOD123FL

DIODE GEN PURP 100V 1A SOD123FL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number HS1BFL
Product Name Connectors,Interconnects Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.5000 volts 0.9500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3613 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54AWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers