DIODE STANDARD 600V 5A DO201AD
Win Source Part Number: 1366987-HER506GP-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
Base Product Number: HER506
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Interface
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 353-HER506GP-TP-ND | 1366987-HER506GP-TP | HER506GP-TP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| VF | 1.7 volts | 1.7 volts | |
| VR | 600 volts | ||
| IR | 0.0050 mA |