19.2V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 8VWM 19.2VC SOT23
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | GSOT08C-HG3-08-ND | GSOT08C-HG3-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| Peak Pulse Power | 345 watts | 345 watts |
| VC | 19.2 volts | 19.2 volts |