DIODES Incorporated Single Diodes HER603-T

Description
Diode Standard 200V 6A Through Hole R-6
Request a Quote Datasheet
Description
Diode Standard 200V 6A Through Hole R-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - HER603DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HER603DITR-ND
Single Diodes HER603DITR-ND
Diode Standard 200V 6A Through Hole R-6

Diode Standard 200V 6A Through Hole R-6

Buy Now Datasheet
Diodes, Rectifiers - Single - HER603-T - 1036956-HER603-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HER603-T
1036956-HER603-T
Diodes, Rectifiers - Single - HER603-T 1036956-HER603-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1036956-HER603-T Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 6A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: R-6 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1036956-HER603-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 6A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: R-6
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
200V 6A Diode and Rectifier - 280-HER603-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 6A Diode and Rectifier
280-HER603-T
200V 6A Diode and Rectifier 280-HER603-T
DIODE GEN PURP 200V 6A R-6 Product overview: HER603-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HER603-T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 6A R-6 Product overview: HER603-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HER603-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HER603-T - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
HER603-T
Discrete Semiconductor Products - Diodes - Rectifiers HER603-T
DIODE GEN PURP 200V 6A R-6

DIODE GEN PURP 200V 6A R-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number HER603DITR-ND 1036956-HER603-T 280-HER603-T HER603-T
Product Name Single Diodes Diodes, Rectifiers - Single - HER603-T 200V 6A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 200 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data