Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 50 60 62 63 64 65 66 67 68 69 70 71 72 73 74 80 90 100 110 120 130 150 187
Product Name Notes
DIODE ARR SCHOT 100V 35A TO254AA
DIODE ARR SCHOTT 100V 35A TO254
DIODE ARR SCHOTT 150V 16A TO257
DIODE ARRAY GP 500V 15A TO254AA
DIODE ARRAY GP 75V 300MA UB
DIODE ARRAY SCHOTTKY 100V 35A U1
DIODE GEN PURP 1.1KV 1.4A AXIAL
DIODE GEN PURP 1.1KV 1.4A D-5B
DIODE GEN PURP 1.1KV 1.4A
DIODE GEN PURP 100V 15A TO254
DIODE GEN PURP 100V 15A TO257
DIODE GEN PURP 150V 15A TO254
DIODE GEN PURP 150V 300MA D-5B
DIODE GEN PURP 1KV 1.4A E-MELF
DIODE GEN PURP 1KV 1A AXIAL
DIODE GEN PURP 1KV 1A
DIODE GEN PURP 200V 1.2A D-5A
DIODE GEN PURP 200V 15A TO254
DIODE GEN PURP 220V 1.75A AXIAL
DIODE GEN PURP 220V 1.75A D-5B
DIODE GEN PURP 220V 1.75A
DIODE GEN PURP 220V 2A AXIAL
DIODE GEN PURP 220V 2A D-5A
DIODE GEN PURP 220V 2A
DIODE GEN PURP 225V 400MA DO35
DIODE GEN PURP 225V 500MA D-5A
DIODE GEN PURP 400V 400MA DO35
DIODE GEN PURP 400V A SQ-MELF
DIODE GEN PURP 440V 1.75A AXIAL
DIODE GEN PURP 440V 1.75A D-5B
DIODE GEN PURP 440V 1.75A
DIODE GEN PURP 440V 2A AXIAL
DIODE GEN PURP 440V 2A
DIODE GEN PURP 500V 15A TO254
DIODE GEN PURP 50V 15A TO257
DIODE GEN PURP 50V 300MA D-5B
DIODE GEN PURP 600V 15A TO257
DIODE GEN PURP 600V 400MA DO35
DIODE GEN PURP 660V 1.2A D-5A
DIODE GEN PURP 660V 1.75A AXIAL
DIODE GEN PURP 660V 1.75A
DIODE GEN PURP 660V 2A AXIAL
DIODE GEN PURP 660V 2A
DIODE GEN PURP 75V 300MA D-5D
DIODE GEN PURP 75V 300MA UB
DIODE GEN PURP 75V 300MA
DIODE GEN PURP 800V 1.4A D-5B
DIODE GEN PURP 800V 1A A-PAK
DIODE GEN PURP 880V 1.4A AXIAL
DIODE GEN PURP 880V 1A D-5A
DIODE GEN PURP 900V 1.4A
DIODE GEN PURP 900V 1A AXIAL
DIODE GEN PURP 900V 1A
DIODE GP 1.1KV 1A A SQ-MELF
DIODE GP 150V 300MA B SQ-MELF
DIODE GP 220V 1.75A SQ-MELF
DIODE GP 225V 400MA DO213AA
DIODE GP 400V 400MA DO213AA
DIODE GP 440V 1.2A A SQ-MELF
DIODE GP 600V 400MA DO213AA
DIODE GP 600V 500MA A SQ-MELF
DIODE GP 660V 1.2A A SQ-MELF
DIODE GP 660V 1.75A E-MELF
DIODE GP 660V 1.75A SQ-MELF
DIODE GP 800V 1.5A A SQ-MELF
DIODE GP 990V 1.4A SQ-MELF B
DIODE GP 990V 1A A SQ-MELF
DIODE GP REV 400V 4A E-MELF
DIODE SCHOTTKY 100V 10A U3
DIODE SCHOTTKY 100V 1A DO213AB
DIODE SCHOTTKY 15V 150A THINKEY3
DIODE SCHOTTKY 15V 25A THINKEY2
DIODE SCHOTTKY 16V 150MA DO35
DIODE SCHOTTKY 30V 150A THINKEY3
DIODE SCHOTTKY 30V 25A THINKEY2
DIODE SCHOTTKY 35V 10A U3
DIODE SCHOTTKY 40V 200MA DO213AA
DIODE SCHOTTKY 45V 150A THINKEY3
DIODE SCHOTTKY 45V 25A THINKEY2
DIODE SCHOTTKY 45V 3.6A U4
DIODE SCHOTTKY 45V 30A U3
DIODE SCHOTTKY 50V 75MA DO213AA
DIODE SCHOTTKY 50V 75MA DO35
DIODE SCHOTTKY 60V 10A U3
DIODE ZENER 10V 500MW DO213AA
DIODE ZENER 10V 500MW DO35
DIODE ZENER 11.7V 500MW DO35
DIODE ZENER 11V 500MW DO213AA
DIODE ZENER 11V 500MW DO35
DIODE ZENER 12V 500MW DO213AA
DIODE ZENER 12V 500MW DO35
DIODE ZENER 13V 500MW DO213AA
DIODE ZENER 13V 500MW DO35
DIODE ZENER 15V 500MW DO213AA
DIODE ZENER 15V 500MW DO35
DIODE ZENER 16V 500MW DO213AA
DIODE ZENER 18V 500MW DO213AA
DIODE ZENER 18V 500MW DO35
DIODE ZENER 20V 500MW DO213AA
DIODE ZENER 20V 500MW DO35
DIODE ZENER 22V 500MW DO213AA
DIODE ZENER 22V 500MW DO35
DIODE ZENER 24V 500MW DO213AA
DIODE ZENER 24V 500MW DO35
DIODE ZENER 3.3V 1.5W D5A
DIODE ZENER 3.3V 500MW DO213AA
DIODE ZENER 3.3V 500MW DO35
DIODE ZENER 3.6V 500MW DO213AA
DIODE ZENER 3.6V 500MW DO35
DIODE ZENER 3.9V 500MW DO213AA
DIODE ZENER 3.9V 500MW DO35
DIODE ZENER 36V 500MW MELF
DIODE ZENER 4.3V 500MW DO213AA
DIODE ZENER 4.3V 500MW DO35
DIODE ZENER 4.3V 5W AXIAL
DIODE ZENER 4.7V 500MW DO213AA
DIODE ZENER 4.7V 500MW DO35
DIODE ZENER 4.8V 250MW DO35
DIODE ZENER 5.1V 1.5W D5A
DIODE ZENER 5.1V 1.5W DO41
DIODE ZENER 5.1V 500MW DO213AA
DIODE ZENER 5.1V 500MW DO35
DIODE ZENER 5.6V 500MW DO213AA
DIODE ZENER 5.6V 500MW DO35
DIODE ZENER 6.2V 500MW DO213AA
DIODE ZENER 6.2V 500MW DO35
DIODE ZENER 6.8V 500MW DO213AA
DIODE ZENER 6.8V 500MW DO35
DIODE ZENER 7.5V 500MW DO213AA
DIODE ZENER 7.5V 500MW DO35
DIODE ZENER 8.2V 500MW DO213AA
DIODE ZENER 8.2V 500MW DO35
DIODE ZENER 9.1V 500MW DO213AA
DIODE ZENER 9.1V 500MW DO35
DIODE ZENER TEMP COMPENSATED
DIODE ZENER
T DAP UNI 500W 5V SM TR
TVS DIODE 12VWM 22.6VC AXIAL
TVS DIODE 14CDIP
TVS DIODE 15VWM 26.5VC G-MELF
TVS DIODE 16CFLATPACK
TVS DIODE 30.5VWM 47.5VC G-MELF
TVS DIODE 40.3VWM 63.5VC SQ-MELF
VOLTAGE REGULATOR
ZENER DIODE

<< Prev Next >>