16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS Diode, Bi-Dir 5V, 480W, SOT-23, 30A Surge Product overview: GSOT05C-E3-18 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 480W, 30A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 480W, 30A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT05C-E3-18 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 16VC SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | GSOT05C-E3-18GITR-ND | 144-GSOT05C-E3-18 | GSOT05C-E3-18 |
| Product Name | TVS Diodes | 5V 480W 30A SOT-23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT23; SOT-23-3 |
| Peak Pulse Power | 480 watts | 480 watts | 480 watts |
| VC | 16 volts | 16 volts |