TVS DIODE 3.3VWM 12.3VC SOT233
TVS DIODE 3.3VWM 12.3VC SOT233
12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
ESD PROTECTION DIODE SOT233.3V, Ir=100 , Ip=30A, P=369W, Cd=600pF, 30kV Product overview: GSOT03C-G3-18 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 30A, 369W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3V, 30A, 369W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT03C-G3-18 can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 12.3VC SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-GSOT03C-G3-18DKR-ND | 144-GSOT03C-G3-18 | GSOT03C-G3-18 |
| Product Name | TVS Diodes | 3V 30A 369W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT23; SOT-23-3 |
| Peak Pulse Power | 369 watts | 369 watts | 369 watts |
| VC | 12.3 volts | 12.3 volts |