Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 710252-GSOT05C-HT3-G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 2
Current - Peak Pulse (10/1000μs): 30A (8/20μs)
Power - Peak Pulse: 480W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: LLP75-3B
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 3-WDFN
Alternative Parts (Cross-Reference): UESD6.0DT5G; UESD6.0D; uClamp0502T.TCT;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V (Minimum)
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 16V
Capacitance at Frequency: 260pF at 1MHz
TVS DIODE 5VWM 16VC LLP75-3B Product overview: GSOT05C-HT3-GS08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT05C-HT3-GS08
TVS DIODE 5VWM 16VC LLP75-3B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 710252-GSOT05C-HT3-GS08 | 144-GSOT05C-HT3-GS08 | GSOT05C-HT3-GS08 |
| Product Name | TVS - TVS - Diodes - GSOT05C-HT3-GS08 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 480 watts | 480 watts | 480 watts |
| VC | 16 volts | 16 volts | |
| VBR | 6 volts | 6 volts | |
| CT | 260 pF |