26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 12VWM 26VC SOT23
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | GSOT12-HE3-18-ND | GSOT12-HE3-18 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| Peak Pulse Power | 312 watts | 312 watts |
| VC | 26 volts | 26 volts |