TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
HDBL101G -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - BRIDGE RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
HDBL101G
Description
DIODE BRIDGE 1A 50V DBL
-
Acme Chip Technology Co., Limited
Description
DIODE BRIDGE 1A 50V DBL
Suppliers
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
HDBL101G
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
HDBL101G |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Applications
Switching
Package
SOD882 SOD882
RoHS Compliant
RoHS
View Details
8 suppliers
Package
M-TO257-3
Life Cycle Stage
active and preferred
View Details
3 suppliers