Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| BYV60W-600PS/SOD142/ STANDARD MAR | |
| DIODE ARRAY GP 100V 18A ITO220AB | |
| DIODE ARRAY GP 100V 18A TO263AB | |
| DIODE ARRAY GP 150V 18A ITO220AB | |
| DIODE ARRAY GP 150V 18A TO263AB | |
| DIODE ARRAY GP 200V 18A ITO220AB | |
| DIODE ARRAY GP 200V 18A TO263AB | |
| DIODE ARRAY GP 200V 20A D2PAK | |
| DIODE ARRAY GP 300V 10A TO220E | |
| DIODE ARRAY GP 300V 10A TO220F | |
| DIODE ARRAY GP 300V 20A D2PAK | |
| DIODE ARRAY GP 50V 18A ITO220AB | |
| DIODE ARRAY GP 50V 18A TO263AB | |
| DIODE ARRAY GP 600V 20A I2PAK | |
| DIODE ARRAY GP 600V 20A TO220E | |
| DIODE AVALANCHE 100V 1.25A SOD57 | |
| DIODE AVALANCHE 100V 1.4A SOD57 | |
| DIODE AVALANCHE 100V 1.5A SOD57 | |
| DIODE AVALANCHE 100V 1.9A SOD57 | |
| DIODE AVALANCHE 100V 3A SOD64 | |
| DIODE AVALANCHE 100V 4A SOD64 | |
| DIODE AVALANCHE 150V 1.9A SOD57 | |
| DIODE AVALANCHE 150V 4A SOD64 | |
| DIODE AVALANCHE 1KV 1.5A SOD57 | |
| DIODE AVALANCHE 1KV 2A SOD57 | |
| DIODE AVALANCHE 200V 1.25A SOD57 | |
| DIODE AVALANCHE 200V 1.4A SOD57 | |
| DIODE AVALANCHE 200V 1.5A SOD57 | |
| DIODE AVALANCHE 200V 1.9A SOD57 | |
| DIODE AVALANCHE 200V 1A SOD57 | |
| DIODE AVALANCHE 200V 2A SOD57 | |
| DIODE AVALANCHE 200V 3.5A SOD64 | |
| DIODE AVALANCHE 200V 3A SOD64 | |
| DIODE AVALANCHE 300V 1.9A SOD57 | |
| DIODE AVALANCHE 300V 2A SOD57 | |
| DIODE AVALANCHE 300V 3A SOD64 | |
| DIODE AVALANCHE 400V 1.25A SOD57 | |
| DIODE AVALANCHE 400V 1.4A SOD57 | |
| DIODE AVALANCHE 400V 1.5A SOD57 | |
| DIODE AVALANCHE 400V 2A SOD57 | |
| DIODE AVALANCHE 400V 3A SOD64 | |
| DIODE AVALANCHE 500V 2A SOD57 | |
| DIODE AVALANCHE 500V 3A SOD64 | |
| DIODE AVALANCHE 50V 1.25A SOD57 | |
| DIODE AVALANCHE 50V 1.4A SOD57 | |
| DIODE AVALANCHE 50V 1.5A SOD57 | |
| DIODE AVALANCHE 50V 1.9A SOD57 | |
| DIODE AVALANCHE 50V 3.5A SOD64 | |
| DIODE AVALANCHE 50V 3A SOD64 | |
| DIODE AVALANCHE 50V 4A SOD64 | |
| DIODE AVALANCHE 55V 2A SOD57 | |
| DIODE AVALANCHE 600V 1.25A SOD57 | |
| DIODE AVALANCHE 600V 1.5A SOD57 | |
| DIODE AVALANCHE 600V 2A SOD57 | |
| DIODE AVALANCHE 600V 3A SOD64 | |
| DIODE AVALANCHE 800V 1.25A SOD57 | |
| DIODE AVALANCHE 800V 1.4A SOD57 | |
| DIODE AVALANCHE 800V 1.5A SOD57 | |
| DIODE AVALANCHE 800V 2A SOD57 | |
| DIODE AVALANCHE 800V 3A SOD64 | |
| DIODE GEN PURP 100V 8A ITO220AC | |
| DIODE GEN PURP 100V 8A TO220AC | |
| DIODE GEN PURP 100V 8A TO263AB | |
| DIODE GEN PURP 150V 8A TO220AC | |
| DIODE GEN PURP 150V 8A TO263AB | |
| DIODE GEN PURP 200V 1A DO204AL | |
| DIODE GEN PURP 200V 8A TO220AC | |
| DIODE GEN PURP 300V 8A ITO220AC | |
| DIODE GEN PURP 400V 1A DO204AL | |
| DIODE GEN PURP 600V 30A TO220FP | |
| DIODE GEN PURP 600V 40A TO247-2 | |
| DIODE GEN PURP 600V 5A DPAK | |
| DIODE GEN PURP 600V 60A TO247-2 | |
| DIODE GP 1.6KV 360MA DO204AL | |
| DIODE ZENER 100V 1W SOD123W | |
| DIODE ZENER 100V 1W SUB SMA | |
| DIODE ZENER 100V 800MW DO219AB | |
| DIODE ZENER 10V 1W SUB SMA | |
| DIODE ZENER 10V 800MW DO219AB | |
| DIODE ZENER 110V 1W SOD123W | |
| DIODE ZENER 110V 800MW DO219AB | |
| DIODE ZENER 11V 1W SOD123W | |
| DIODE ZENER 11V 1W SUB SMA | |
| DIODE ZENER 11V 800MW DO219AB | |
| DIODE ZENER 120V 800MW DO219AB | |
| DIODE ZENER 12V 800MW DO219AB | |
| DIODE ZENER 130V 800MW DO219AB | |
| DIODE ZENER 13V 800MW DO219AB | |
| DIODE ZENER 150V 800MW DO219AB | |
| DIODE ZENER 15V 800MW DO219AB | |
| DIODE ZENER 160V 800MW DO219AB | |
| DIODE ZENER 16V 800MW DO219AB | |
| DIODE ZENER 180V 800MW DO219AB | |
| DIODE ZENER 18V 800MW DO219AB | |
| DIODE ZENER 200V 800MW DO219AB | |
| DIODE ZENER 20V 800MW DO219AB | |
| DIODE ZENER 22V 800MW DO219AB | |
| DIODE ZENER 24V 800MW DO219AB | |
| DIODE ZENER 27V 800MW DO219AB | |
| DIODE ZENER 3.6V 800MW DO219AB | |
| DIODE ZENER 3.9V 800MW DO219AB | |
| DIODE ZENER 30V 800MW DO219AB | |
| DIODE ZENER 33V 800MW DO219AB | |
| DIODE ZENER 36V 800MW DO219AB | |
| DIODE ZENER 39V 800MW DO219AB | |
| DIODE ZENER 4.3V 800MW DO219AB | |
| DIODE ZENER 4.7V 800MW DO219AB | |
| DIODE ZENER 43V 800MW DO219AB | |
| DIODE ZENER 47V 800MW DO219AB | |
| DIODE ZENER 5.1V 800MW DO219AB | |
| DIODE ZENER 5.6V 800MW DO219AB | |
| DIODE ZENER 51V 800MW DO219AB | |
| DIODE ZENER 56V 800MW DO219AB | |
| DIODE ZENER 6.2V 800MW DO219AB | |
| DIODE ZENER 6.8V 800MW DO219AB | |
| DIODE ZENER 62V 800MW DO219AB | |
| DIODE ZENER 68V 800MW DO219AB | |
| DIODE ZENER 7.5V 800MW DO219AB | |
| DIODE ZENER 75V 800MW DO219AB | |
| DIODE ZENER 8.2V 800MW DO219AB | |
| DIODE ZENER 82V 800MW DO219AB | |
| DIODE ZENER 9.1V 800MW DO219AB | |
| DIODE ZENER 91V 800MW DO219AB | |
| DIODE | |
| Integrated Circuits (ICs) - Diodes - Zener Diodes | |
| NOW NEXPERIA BZB84-B62 - ZENER D | |
| SUB SMA, 1000MW, 6%, ZENER DIODE | |
| SUB SMA, 800MW, 6%, ZENER DIODE | |
| TRANS VOLTAGE SUPPRESSOR DIODE | |
| TVS DIODE 18VWM 27VC 6TSOP | |
| TVS DIODE 6.8VWM 11VC 20SO | |
| TVS DIODE 6.8VWM 5TSSOP | |
| ULTRAFAST RECTIFIER DIODE TO 22 | |
| ZENER DIODE SMF DO219AB2%, 6.8V, |
| << Prev | Next >> |