Diode Avalanche 100V 1.4A Through Hole SOD-57
AVALANCHE DIODE, 1.4A, 100V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1.4A; Diode Configuration:Single
Rectifiers 1.4 Amp 100 Volt 50 Amp IFSM
DIODE AVALANCHE 100V 1.4A SOD57
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | BYT52B-TR-ND | 32C9298 | BYT52B-TR | BYT52B-TR |
| Product Name | Single Diodes | Avalanche Diode, 1.4A, 100V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.3 volts | 1.3 volts | ||
| IF | 1400 mA |