Diode Avalanche 200V 1.9A Through Hole SOD-57
AVALANCHE DIODE, 1.9A, 200V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.9A; Diode Configuration:Single
Rectifiers 1.4 Amp 200 Volt 50 Amp IFSM
DIODE AVALANCHE 200V 1.9A SOD57
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | BYT53D-TR-ND | 32C9316 | BYT53D-TR | BYT53D-TR |
| Product Name | Single Diodes | Avalanche Diode, 1.9A, 200V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.1 volts | 1.1 volts | ||
| IF | 1900 mA |