Diode Avalanche 50V 1.25A Through Hole SOD-57
DIODE AVALANCHE 50V 1.25A SOD57
Rectifiers 50 Volt 0.75 Amp 30 Amp IFSM
AVALANCHE DIODE, 1.25A, 50V, SOD-57; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1.25A; Diode Configuration:Single
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | BYT54A-TR-ND | BYT54A-TR | BYT54A-TR | 32C9322 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Avalanche Diode, 1.25A, 50V, Sod-57; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.5 volts | 1.5 volts | ||
| Package | SOD-57 | |||
| RoHS Compliant | RoHS |