Diode Avalanche 400V 3A Through Hole SOD-64
Rectifiers 3.0 Amp 400 Volt 100 Amp IFSM
AVALANCHE DIODE, 3A, 400V, SOD-64; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single
DIODE AVALANCHE 400V 3A SOD64
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | BYW172G-TR-ND | BYW172G-TR | 32C9422 | BYW172G-TR |
| Product Name | Single Diodes | Rectifiers | Avalanche Diode, 3A, 400V, Sod-64; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | SOD-64 | |||
| RoHS Compliant | RoHS | |||
| VF | 1.5 volts | 1.5 volts | ||
| IF | 3000 mA |