Diode Avalanche 800V 2A Through Hole SOD-57
AVALANCHE DIODE, 2A, 800V, SOD-57; Repetitive Peak Reverse Voltage:800V; Average Forward Current:2A; Diode Configuration:Single
DIODE AVALANCHE 800V 2A SOD57
Rectifiers 2.0 Amp 800 Volt 50 Amp IFSM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | BYV37-TR-ND | 32C9406 | BYV37-TR | BYV37-TR |
| Product Name | Single Diodes | Avalanche Diode, 2A, 800V, Sod-57; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.1 volts | 1.1 volts | ||
| IF | 2000 mA | |||
| trr | 300 ns |