Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 400V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYW53-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYW53-TR can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 400V 2A SOD57
Diode Avalanche 400V 2A Through Hole SOD-57
Rectifiers 2.0 Amp 400 Volt 50 Amp IFSM
AVALANCHE DIODE, 2A, 400V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single
DIODE AVALANCHE 400V 2A SOD57
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | 2085-BYW53-TR | 112-BYW53-TRCT-ND | BYW53-TR | 18M1782 | BYW53-TR |
| Product Name | 2A 400V Diode and Rectifier | Single Diodes | Rectifiers | Avalanche Diode, 2A, 400V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-57 | |||
| RoHS Compliant | RoHS | ||||
| IO | 2 amps | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| VF | 1 volts | 1 volts |