Diode Avalanche 200V 1.4A Through Hole SOD-57
Rectifiers 1.4 Amp 200 Volt 50 Amp IFSM
DIODE AVALANCHE 200V 1.4A SOD57
AVALANCHE DIODE, 1.4A, 200V, SOD-57; Current Rating:1.4A; Diode Case Style:SOD-57; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | BYT52D-TR-ND | BYT52D-TR | BYT52D-TR | 32C9300 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 1.4A, 200V, Sod-57; Current Rating Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | SOD-57 | SOD-57 | ||
| Life Cycle Stage | Active | |||
| VF | 1.3 volts |