Diode Avalanche 55V 2A Through Hole SOD-57
DIODE AVALANCHE 55V 2A SOD57
AVALANCHE DIODE, 2A, 50V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single
AVALANCHE DIODE, 2A, 50V, SOD-57; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single
Rectifiers 2.0 Amp 50 Volt 50 Amp IFSM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Avalanche Diodes | Rectifiers |
| Product Number | BYV27-050-TR-ND | BYV27-050-TR | 32C9386 | 96K4325 | BYV27-050-TR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 2A, 50V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay | Avalanche Diode, 2A, 50V, Sod-57; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| Life Cycle Stage | Active | ||||
| VF | 1.07 volts | 1.07 volts | 1.07 volts | ||
| RoHS Compliant | RoHS | RoHS |