Diode Avalanche 100V 1.5A Through Hole SOD-57
DIODE AVALANCHE 100V 1.5A SOD57
Rectifiers 1.5 Amp 100 Volt 50 Amp IFSM
AVALANCHE DIODE, 1.5A, 100V, SOD-57; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1.5A; Diode Configuration:Single
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | BYT51B-TAP-ND | BYT51B-TAP | BYT51B-TAP | 32C9283 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Avalanche Diode, 1.5A, 100V, Sod-57; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.1 volts | 1.1 volts | ||
| Package | SOD-57 | |||
| RoHS Compliant | RoHS |