Diode Avalanche 300V 3A Through Hole SOD-64
Rectifiers 3.0 Amp 300 Volt 100 Amp IFSM
DIODE AVALANCHE 300V 3A SOD64
AVALANCHE DIODE, 3A, 300V, SOD-64; Repetitive Peak Reverse Voltage:300V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | BYW73-TR-ND | BYW73-TR | BYW73-TR | 32C9448 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 3A, 300V, Sod-64; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | SOD-64 | |||
| Life Cycle Stage | Active | |||
| VF | 1.1 volts | 1.1 volts | ||
| RoHS Compliant | RoHS |