Zener Diode 47V 800mW Surface Mount DO-219AB (SMF)
Zener Diodes ZENER DIODE SMF DO219 ECO-E3
DIODE ZENER 47V 800MW DO219AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZD17C47P-E3-08-ND | BZD17C47P-E3-08 | BZD17C47P-E3-08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |