Vishay Intertechnology, Inc. 300V 8A Diode and Rectifier BYV29F-300-E3/45

Description
DIODE GEN PURP 300V 8A ITO220AC Product overview: BYV29F-300-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV29F-300-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 300V 8A ITO220AC Product overview: BYV29F-300-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV29F-300-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V 8A Diode and Rectifier - 280-BYV29F-300-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 8A Diode and Rectifier
280-BYV29F-300-E3/45
300V 8A Diode and Rectifier 280-BYV29F-300-E3/45
DIODE GEN PURP 300V 8A ITO220AC Product overview: BYV29F-300-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV29F-300-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 300V 8A ITO220AC Product overview: BYV29F-300-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV29F-300-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - BYV29F-300-E3/45 - 1025637-BYV29F-300-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYV29F-300-E3/45
1025637-BYV29F-300-E3/45
Diodes, Rectifiers - Single - BYV29F-300-E3/45 1025637-BYV29F-300-E3/45
Manufacturer: Vishay Win Source Part Number: 1025637-BYV29F-300-E 3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 8A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 300V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025637-BYV29F-300-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - BYV29F-300-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYV29F-300-E3/45-ND
Single Diodes BYV29F-300-E3/45-ND
Diode Standard 300V 8A Through Hole ITO-220AC

Diode Standard 300V 8A Through Hole ITO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYV29F-300-E3/45 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV29F-300-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYV29F-300-E3/45
DIODE GEN PURP 300V 8A ITO220AC

DIODE GEN PURP 300V 8A ITO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 300 Volt 8.0A 35ns Single Glass Pass

Rectifiers 300 Volt 8.0A 35ns Single Glass Pass

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-BYV29F-300-E3/45 1025637-BYV29F-300-E3/45 BYV29F-300-E3/45-ND BYV29F-300-E3/45 BYV29F-300-E3/45
Product Name 300V 8A Diode and Rectifier Diodes, Rectifiers - Single - BYV29F-300-E3/45 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tube TO-220 TO-220-2 FP
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data