Vishay Intertechnology, Inc. 100V 8A Diode and Rectifier BYWF29-100-E3/45

Description
DIODE GEN PURP 100V 8A ITO220AC Product overview: BYWF29-100-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWF29-100-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 8A ITO220AC Product overview: BYWF29-100-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWF29-100-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 8A Diode and Rectifier - 280-BYWF29-100-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 8A Diode and Rectifier
280-BYWF29-100-E3/45
100V 8A Diode and Rectifier 280-BYWF29-100-E3/45
DIODE GEN PURP 100V 8A ITO220AC Product overview: BYWF29-100-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWF29-100-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 8A ITO220AC Product overview: BYWF29-100-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWF29-100-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYWF29-100-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYWF29-100-E3/45-ND
Single Diodes BYWF29-100-E3/45-ND
Diode Standard 100V 8A Through Hole ITO-220AC

Diode Standard 100V 8A Through Hole ITO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - BYWF29-100-E3/45 - 1025681-BYWF29-100-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYWF29-100-E3/45
1025681-BYWF29-100-E3/45
Diodes, Rectifiers - Single - BYWF29-100-E3/45 1025681-BYWF29-100-E3/45
Manufacturer: Vishay Win Source Part Number: 1025681-BYWF29-100-E 3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025681-BYWF29-100-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 100 Volt 8.0A 25ns Single Glass Pass

Rectifiers 100 Volt 8.0A 25ns Single Glass Pass

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYWF29-100-E3/45 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYWF29-100-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYWF29-100-E3/45
DIODE GEN PURP 100V 8A ITO220AC

DIODE GEN PURP 100V 8A ITO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-BYWF29-100-E3/45 BYWF29-100-E3/45-ND 1025681-BYWF29-100-E3/45 BYWF29-100-E3/45 BYWF29-100-E3/45
Product Name 100V 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BYWF29-100-E3/45 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220-2 FP
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data