Diode Avalanche 50V 3.5A Through Hole SOD-64
AVALANCHE DIODE, 3.5A, 50V, SOD-64; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3.5A; Diode Configuration:Single
Rectifiers 3.5 Amp 50 Volt 90 Amp IFSM
DIODE AVALANCHE 50V 3.5A SOD64
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | BYV28-050-TR-ND | 32C9396 | BYV28-050-TR | BYV28-050-TR |
| Product Name | Single Diodes | Avalanche Diode, 3.5A, 50V, Sod-64; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.1 volts | 1.1 volts | ||
| IF | 3500 mA | |||
| trr | 30 ns |