Diode Avalanche 200V 3A Through Hole SOD-64
AVALANCHE DIODE, 3A, 200V, SOD-64, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
Rectifiers 3.0 Amp 200 Volt 100 Amp IFSM
DIODE AVALANCHE 200V 3A SOD64
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | BYW172D-TR-ND | 32C9418 | BYW172D-TR | BYW172D-TR |
| Product Name | Single Diodes | Avalanche Diode, 3A, 200V, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.5 volts | 1.5 volts | ||
| IF | 3000 mA |