Diode Avalanche 200V 1.25A Through Hole SOD-57
DIODE AVALANCHE 200V 1.25A SOD57
AVALANCHE DIODE, 1.25A, 200V SOD-57; Current Rating:1.25A; Diode Case Style:SOD-57; Diode Configuration:Single
Rectifiers 200 Volt 0.75 Amp 30 Amp IFSM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | BYT54D-TR-ND | BYT54D-TR | 32C9326 | BYT54D-TR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 1.25A, 200V Sod-57; Current Rating Vishay | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.5 volts | |||
| RoHS Compliant | RoHS |