Vishay Intertechnology, Inc. Single Diodes BYWB29-100-E3/45

Description
Diode Standard 100V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 100V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYWB29-100-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYWB29-100-E3/45-ND
Single Diodes BYWB29-100-E3/45-ND
Diode Standard 100V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 100V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - BYWB29-100-E3/45 - 770753-BYWB29-100-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYWB29-100-E3/45
770753-BYWB29-100-E3/45
Diodes, Rectifiers - Single - BYWB29-100-E3/45 770753-BYWB29-100-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770753-BYWB29-100-E3 /45 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -65°C ~ 150°C Family Name: BYWB29-100 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 20A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): BYWB29-100HE3/81; BYWB29-100HE3/45; SFAS802GHMNG; SFAS802GHC0; Introduction Date: July 25, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770753-BYWB29-100-E3/45
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: BYWB29-100
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): BYWB29-100HE3/81; BYWB29-100HE3/45; SFAS802GHMNG; SFAS802GHC0;
Introduction Date: July 25, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
100V 8A Diode and Rectifier - 280-BYWB29-100-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 8A Diode and Rectifier
280-BYWB29-100-E3/45
100V 8A Diode and Rectifier 280-BYWB29-100-E3/45
DIODE GEN PURP 100V 8A TO263AB Product overview: BYWB29-100-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWB29-100-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 8A TO263AB Product overview: BYWB29-100-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWB29-100-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 100 Volt 8.0A 25ns Single Glass Pass

Rectifiers 100 Volt 8.0A 25ns Single Glass Pass

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYWB29-100-E3/45 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYWB29-100-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYWB29-100-E3/45
DIODE GEN PURP 100V 8A TO263AB

DIODE GEN PURP 100V 8A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number BYWB29-100-E3/45-ND 770753-BYWB29-100-E3/45 280-BYWB29-100-E3/45 BYWB29-100-E3/45 BYWB29-100-E3/45
Product Name Single Diodes Diodes, Rectifiers - Single - BYWB29-100-E3/45 100V 8A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 100 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Low-leakage diode - BAS116LSYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers